2354130-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2354130-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PA 66
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PA 66
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PA 66
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Gray
Primary Product Material : PA 66
Configuration Features
Number of Positions : 2
Mechanical Attachment
Strain Relief : Without
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]