TE Connectivity Automotive Connector Caps & Covers 2289592-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Nut Brown Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Nut Brown Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2289592-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2289592-2
Automotive Connector Caps & Covers 2289592-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Nut Brown Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Nut Brown
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Sealing Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2289592-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390760 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details