2278586-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2278586-2
Description
Body Features Cable Exit Angle : 45° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 67
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 64
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 45° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 67
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 64
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
Body Features Cable Exit Angle : 45° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 67
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 64
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
Body Features
Cable Exit Angle : 45°
Primary Product Color : Black
Primary Product Material : PBT GF
Configuration Features
Number of Positions : 67
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Packaging Quantity : 64
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly