TE Connectivity Automotive Connector Caps & Covers 2355153-2

Description
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2355153-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2355153-2
Automotive Connector Caps & Covers 2355153-2
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Primary Product Material : PA 6 GF

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Protective Cover, 180Deg, Orange; Accessory Type Te Connectivity - 55AJ1968 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cover, 180Deg, Orange; Accessory Type Te Connectivity
55AJ1968
Protective Cover, 180Deg, Orange; Accessory Type Te Connectivity 55AJ1968
PROTECTIVE COVER, 180DEG, ORANGE; Accessory Type:Protective Cover; For Use With:AMP IPT-HD Series Automotive Connectors; Product Range:IPT-HD Series RoHS Compliant: Yes

PROTECTIVE COVER, 180DEG, ORANGE; Accessory Type:Protective Cover; For Use With:AMP IPT-HD Series Automotive Connectors; Product Range:IPT-HD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 2355153-2 55AJ1968
Product Name Automotive Connector Caps & Covers Protective Cover, 180Deg, Orange; Accessory Type Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products