TE Connectivity Automotive Connector Caps & Covers 2417961-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2417961-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2417961-1
Automotive Connector Caps & Covers 2417961-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Gray
  • Primary Product Material : PVC

Configuration Features


  • Number of Positions : 12

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2417961-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products