TE Connectivity Automotive Connector Caps & Covers 2306641-1

Description
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 27 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 27 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2306641-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2306641-1
Automotive Connector Caps & Covers 2306641-1
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 27 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PP

Configuration Features


  • Number of Positions : 27

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 200

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2306641-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products