2298452-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2298452-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 58
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 58
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : Yes
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 58
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : Yes
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF30
Configuration Features
Number of Positions : 58
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Package
Packaging Quantity : 300
Product Type Features
Protection & Strain Relief Accessory Type : Wire Dress Cover