TE Connectivity Automotive Connector Caps & Covers 2327728-2

Description
Body Features Primary Product Color : Red Primary Product Material : PBT Configuration Features Compatible With Connector Code : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Red Primary Product Material : PBT Configuration Features Compatible With Connector Code : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2327728-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2327728-2
Automotive Connector Caps & Covers 2327728-2
Body Features Primary Product Color : Red Primary Product Material : PBT Configuration Features Compatible With Connector Code : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes

Body Features


  • Primary Product Color : Red
  • Primary Product Material : PBT

Configuration Features


  • Compatible With Connector Code : 1

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Protection & Strain Relief Accessory Type : Dust Cap
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2327728-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details