2294663-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2294663-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 6
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 6
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 6
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF30
Configuration Features
Number of Positions : 6
Product Type Features
Protection & Strain Relief Accessory Type : Shield Assembly