TE Connectivity Automotive Connector Caps & Covers 2386231-1

Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 48 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Bag & Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 48 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Bag & Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2386231-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2386231-1
Automotive Connector Caps & Covers 2386231-1
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 48 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Bag & Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 45
  • Primary Product Color : Black
  • Primary Product Material : PA 6

Configuration Features


  • Number of Positions : 48

Dimensions


  • Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ]

Industry Standards


  • IP Rating : IPX9K
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2386231-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details