TE Connectivity Automotive Connector Caps & Covers 2481947-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 GBF Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) (DEGC) : 140 Operating Temperature Range (DEGC) : -40 - 140
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 GBF Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) (DEGC) : 140 Operating Temperature Range (DEGC) : -40 - 140
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2481947-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2481947-1
Automotive Connector Caps & Covers 2481947-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 GBF Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) (DEGC) : 140 Operating Temperature Range (DEGC) : -40 - 140

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PA 66/6 GBF

Mechanical Attachment


  • Strain Relief : With

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 140
  • Operating Temperature Range (DEGC) : -40 - 140
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2481947-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products