2318930-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2318930-1
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 2
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 2
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 2
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle : 180°
Primary Product Color : Black
Primary Product Material : PBT
Configuration Features
Number of Positions : 2
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Sealable : No
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]