TE Connectivity Cable Entry Plates 2499691-9

Description
Body Features Primary Product Color : Black Primary Product Material : TPE Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Number of Cable Entries : 1 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : TPE Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Number of Cable Entries : 1 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - 2499691-9 - TE Connectivity
Berwyn, PA, United States
Cable Entry Plates
2499691-9
Cable Entry Plates 2499691-9
Body Features Primary Product Color : Black Primary Product Material : TPE Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Number of Cable Entries : 1 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : TPE

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 20

Product Type Features


  • Number of Cable Entries : 1

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2499691-9
Product Name Cable Entry Plates
Unlock Full Specs
to access all available technical data

Similar Products