TE Connectivity Automotive Connector Caps & Covers 2300842-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2300842-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2300842-1
Automotive Connector Caps & Covers 2300842-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 30

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2000

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Dress Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2300842-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
Automotive Connector Caps & Covers - 1393454-9 - TE Connectivity
Specs
Type Cap
View Details
2 suppliers