TE Connectivity Automotive Connector Caps & Covers 2443730-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2443730-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2443730-2
Automotive Connector Caps & Covers 2443730-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black - Orange
  • Primary Product Material : PA GF

Configuration Features


  • Number of Positions : 9

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Strain Relief : With

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Sealing Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2443730-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products