2371245-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2371245-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PA 66 GF
Industry Standards
UL Flammability Rating : UL 94V-0
Product Type Features
Protection & Strain Relief Accessory Type : Cable Clamp
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 140 DEGC [284 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]