2348770-3 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2348770-3
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT
Dimensions Compatible Cable Bundle Diameter Range : 6 MM [.23 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT
Dimensions Compatible Cable Bundle Diameter Range : 6 MM [.23 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT
Dimensions Compatible Cable Bundle Diameter Range : 6 MM [.23 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PBT
Dimensions
Compatible Cable Bundle Diameter Range : 6 MM [.23 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Packaging Features
Packaging Method : Loose Piece - Box
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Sealable : No
Usage Conditions
Operating Temperature (Max) : 140 DEGC [284 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]