Body Features Primary Product Color : Black Primary Product Material : PA 6.6
Configuration Features Panel Cutout Size : 46 x 36 - 46 MM [1.81 x 1.41 - 1.81 INCH ]
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 10
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6
Configuration Features Panel Cutout Size : 46 x 36 - 46 MM [1.81 x 1.41 - 1.81 INCH ]
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 10
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PA 6.6
Configuration Features Panel Cutout Size : 46 x 36 - 46 MM [1.81 x 1.41 - 1.81 INCH ]
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 10
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PA 6.6
Configuration Features
Panel Cutout Size : 46 x 36 - 46 MM [1.81 x 1.41 - 1.81 INCH ]
Industry Standards
IP Rating : IP66
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Box
Packaging Quantity : 10
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]