TE Connectivity Automotive Connector Caps & Covers 2496148-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 18, 20 Industry Standards IP Rating : IPX8 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 18, 20 Industry Standards IP Rating : IPX8 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2496148-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2496148-1
Automotive Connector Caps & Covers 2496148-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 18, 20 Industry Standards IP Rating : IPX8 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 18, 20

Industry Standards


  • IP Rating : IPX8

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2496148-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products