TE Connectivity Automotive Connector Caps & Covers 2299650-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2299650-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2299650-1
Automotive Connector Caps & Covers 2299650-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 30

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Dress Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2299650-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products