2496148-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2496148-2
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 18, 20
Industry Standards IP Rating : IPX8
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 18, 20
Industry Standards IP Rating : IPX8
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 18, 20
Industry Standards IP Rating : IPX8
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF30
Configuration Features
Number of Positions : 18, 20
Industry Standards
IP Rating : IPX8
Product Type Features
Protection & Strain Relief Accessory Type : Cap
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]