TE Connectivity Automotive Connector Caps & Covers 2390858-1

Description
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box & Carton Packaging Quantity : 28 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box & Carton Packaging Quantity : 28 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2390858-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2390858-1
Automotive Connector Caps & Covers 2390858-1
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box & Carton Packaging Quantity : 28 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes

Body Features


  • Primary Product Color : Orange
  • Primary Product Material : PA 6 GF

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 28

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit
  • Sealable : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2390858-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products