TE Connectivity Automotive Connector Caps & Covers 2322905-4

Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 75 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote
Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 75 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2322905-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2322905-4
Automotive Connector Caps & Covers 2322905-4
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 75 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Primary Product Color : Green
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 75

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2322905-4
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products