2306056-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2306056-1
Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF20
Configuration Features Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF20
Configuration Features Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Primary Product Color : Green Primary Product Material : PBT GF20
Configuration Features Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Primary Product Color : Green
Primary Product Material : PBT GF20
Configuration Features
Number of Positions : 32
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly