TE Connectivity Automotive Connector Caps & Covers 2378779-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 25 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 25 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2378779-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2378779-1
Automotive Connector Caps & Covers 2378779-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 25 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 25

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2378779-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Type Cap
View Details
D Sub Backshells - 1391680 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details