TE Connectivity Automotive Connector Caps & Covers 2348770-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Loose Piece - Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Loose Piece - Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2348770-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2348770-2
Automotive Connector Caps & Covers 2348770-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Loose Piece - Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT

Dimensions


  • Compatible Cable Bundle Diameter Range : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2348770-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827331 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Zinc
View Details