2260801-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2260801-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 130
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 130
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 130
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF
Configuration Features
Number of Positions : 130
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]