TE Connectivity Automotive Connector Caps & Covers 2310400-1

Description
Body Features Cable Exit Angle (DEG) : 60 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 4 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box & Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 60 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 4 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box & Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2310400-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2310400-1
Automotive Connector Caps & Covers 2310400-1
Body Features Cable Exit Angle (DEG) : 60 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 4 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box & Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes

Body Features


  • Cable Exit Angle (DEG) : 60
  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 4

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2310400-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products