TE Connectivity Automotive Connector Caps & Covers 2366667-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) (DEGC) : 105
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) (DEGC) : 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2366667-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2366667-1
Automotive Connector Caps & Covers 2366667-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) (DEGC) : 105

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2366667-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390762 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details