TE Connectivity Automotive Connector Caps & Covers 2295173-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 22 Mechanical Attachment Strain Relief : Without Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 22 Mechanical Attachment Strain Relief : Without Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2295173-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2295173-1
Automotive Connector Caps & Covers 2295173-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 22 Mechanical Attachment Strain Relief : Without Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 22

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2295173-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products