2390861-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2390861-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Sealable : Yes
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Sealable : Yes
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PBT GF30
Configuration Features
Number of Positions : 1
Mechanical Attachment
Strain Relief : With
Other
Serviceable : No
Packaging Features
Packaging Method : Bulk
Product Type Features
Protection & Strain Relief Accessory Type : Cable Clamp