TE Connectivity Automotive Connector Caps & Covers 2282443-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2282443-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2282443-1
Automotive Connector Caps & Covers 2282443-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 32

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2282443-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 7183938P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Polymer
View Details