TE Connectivity Automotive Connector Caps & Covers 2344956-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Dimensions Compatible Cable Bundle Diameter Range (INCH) : 1.377 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Dimensions Compatible Cable Bundle Diameter Range (INCH) : 1.377 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2344956-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2344956-1
Automotive Connector Caps & Covers 2344956-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Dimensions Compatible Cable Bundle Diameter Range (INCH) : 1.377 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF10

Dimensions


  • Compatible Cable Bundle Diameter Range (INCH) : 1.377

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2344956-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products