2272976-5 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2272976-5
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Number of Positions : 6
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Number of Positions : 6
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Number of Positions : 6
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : Nylon GF
Configuration Features
Number of Positions : 6
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bulk
Product Type Features
Protection & Strain Relief Accessory Type : Wire Dress Cover