Body Features Primary Product Color : Black Primary Product Material : PA 6.6
Dimensions Grommet Plug Diameter : 14 MM [.55 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 20
Product Type Features Cable Entry Plate Product Type : Grommet Plug
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6
Dimensions Grommet Plug Diameter : 14 MM [.55 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 20
Product Type Features Cable Entry Plate Product Type : Grommet Plug
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PA 6.6
Dimensions Grommet Plug Diameter : 14 MM [.55 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 20
Product Type Features Cable Entry Plate Product Type : Grommet Plug
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PA 6.6
Dimensions
Grommet Plug Diameter : 14 MM [.55 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Box
Packaging Quantity : 20
Product Type Features
Cable Entry Plate Product Type : Grommet Plug
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]