TE Connectivity Automotive Connector Caps & Covers 2297696-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 450 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 450 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2297696-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2297696-2
Automotive Connector Caps & Covers 2297696-2
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 450 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 3

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 450

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2297696-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products