2376612-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2376612-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 2
Industry Standards IP Rating : IP6K9K
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 5000
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 2
Industry Standards IP Rating : IP6K9K
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 5000
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 2
Industry Standards IP Rating : IP6K9K
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 5000
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF30
Configuration Features
Number of Positions : 2
Industry Standards
IP Rating : IP6K9K
Packaging Features
Packaging Method : Bag & Box
Packaging Quantity : 5000
Product Type Features
Protection & Strain Relief Accessory Type : Sealing Cap
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]