2358811-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2358811-1
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 52
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 52
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Primary Product Color : Yellow Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 52
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Primary Product Color : Yellow
Primary Product Material : PA 66 GF
Configuration Features
Number of Positions : 52
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Package
Packaging Quantity : 500
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly