TE Connectivity Automotive Connector Caps & Covers 2288894-7

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2288894-7 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2288894-7
Automotive Connector Caps & Covers 2288894-7
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Compatible With Connector Code : 2

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2288894-7
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products