2272726-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2272726-2
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF30
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF30
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF30
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Body Features
Primary Product Color : Yellow
Primary Product Material : PBT GF30
Configuration Features
Number of Positions : 30
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Box
Packaging Quantity : 300
Product Type Features
Protection & Strain Relief Accessory Type : Wire Dress Cover