2324930-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2324930-1
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 450
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 450
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 450
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Body Features
Primary Product Color : Black
Primary Product Material : Nylon 6/6 GF
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Package
Packaging Quantity : 450
Product Type Features
Protection & Strain Relief Accessory Type : Wire Dress Cover