TE Connectivity Automotive Connector Caps & Covers 2400924-3

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2400924-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2400924-3
Automotive Connector Caps & Covers 2400924-3
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Orange
  • Primary Product Material : PA 6

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Sealing Cover

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2400924-3
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products