TE Connectivity PCB Connector Covers 2-640550-3

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 23 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With IDC Installation Type Connector : Closed End Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 23 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With IDC Installation Type Connector : Closed End Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 2-640550-3 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
2-640550-3
PCB Connector Covers 2-640550-3
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 23 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With IDC Installation Type Connector : Closed End Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyester

Configuration Features


  • Number of Positions : 23

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Cover Type : Dust Cap
  • Product Profile : Standard
  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Compatible With IDC Installation Type Connector : Closed End
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2-640550-3
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products