TE Connectivity Automotive Connector Caps & Covers 2358800-1

Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Yellow Primary Product Material : PA 6 GF Configuration Features Number of Positions : 104 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Yellow Primary Product Material : PA 6 GF Configuration Features Number of Positions : 104 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2358800-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2358800-1
Automotive Connector Caps & Covers 2358800-1
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Yellow Primary Product Material : PA 6 GF Configuration Features Number of Positions : 104 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 45
  • Primary Product Color : Yellow
  • Primary Product Material : PA 6 GF

Configuration Features


  • Number of Positions : 104

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2358800-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details