TE Connectivity Automotive Connector Caps & Covers 2420809-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PP Configuration Features Compatible With Connector Code : A - F Number of Positions : 3 Industry Standards IP Rating : IP54K Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Cap Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PP Configuration Features Compatible With Connector Code : A - F Number of Positions : 3 Industry Standards IP Rating : IP54K Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Cap Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2420809-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2420809-1
Automotive Connector Caps & Covers 2420809-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PP Configuration Features Compatible With Connector Code : A - F Number of Positions : 3 Industry Standards IP Rating : IP54K Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Cap Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Natural
  • Primary Product Material : PP

Configuration Features


  • Compatible With Connector Code : A - F
  • Number of Positions : 3

Industry Standards


  • IP Rating : IP54K

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Dust Cap
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Cap
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2420809-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details