2334257-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2334257-2
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PP
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PP
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PP
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features
Cable Exit Angle : 180°
Primary Product Color : Black
Primary Product Material : PP
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Cover Housing