2480725-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2480725-2
Description
Body Features Primary Product Color : Black - Orange Primary Product Material : PA GF
Configuration Features Number of Positions : 7
Industry Standards IP Rating : IP6K9K
Other Serviceable : No
Packaging Features Packaging Method : Tray/Box Packaging Quantity : 1
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-45 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black - Orange Primary Product Material : PA GF
Configuration Features Number of Positions : 7
Industry Standards IP Rating : IP6K9K
Other Serviceable : No
Packaging Features Packaging Method : Tray/Box Packaging Quantity : 1
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-45 - 185 DEGF ]
Body Features Primary Product Color : Black - Orange Primary Product Material : PA GF
Configuration Features Number of Positions : 7
Industry Standards IP Rating : IP6K9K
Other Serviceable : No
Packaging Features Packaging Method : Tray/Box Packaging Quantity : 1
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-45 - 185 DEGF ]
Body Features
Primary Product Color : Black - Orange
Primary Product Material : PA GF
Configuration Features
Number of Positions : 7
Industry Standards
IP Rating : IP6K9K
Other
Serviceable : No
Packaging Features
Packaging Method : Tray/Box
Packaging Quantity : 1
Product Type Features
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -40 - 85 DEGC [-45 - 185 DEGF ]