TE Connectivity Automotive Connector Caps & Covers 2303837-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 72 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 72 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2303837-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2303837-1
Automotive Connector Caps & Covers 2303837-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 72 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 72

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 30

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2303837-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details