TE Connectivity Automotive Connector Caps & Covers 2278196-1

Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : D, C, A Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 1.6 MM  [.063 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 64 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : D, C, A Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 1.6 MM  [.063 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 64 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2278196-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2278196-1
Automotive Connector Caps & Covers 2278196-1
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : D, C, A Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 1.6 MM  [.063 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 64 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : PBT GF20

Configuration Features


  • Compatible With Connector Code : D, C, A
  • Number of Positions : 32

Dimensions


  • Compatible Cable Bundle Diameter Range : 1.6 MM  [.063 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 64

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2278196-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Type Cap
View Details
Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details
D Sub Backshells - 4726879 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details