TE Connectivity
Automotive Connector Caps & Covers
2396821-4
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray & Dark Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 16
Industry Standards IP Rating : IPX9K
Packaging Features Packaging Method : Box & Carton
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 120 DEGC , 70 DEGC , 75 DEGC , 110 DEGC , 65 DEGC , 105 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 90 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray & Dark Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 16
Industry Standards IP Rating : IPX9K
Packaging Features Packaging Method : Box & Carton
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 120 DEGC , 70 DEGC , 75 DEGC , 110 DEGC , 65 DEGC , 105 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 90 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray & Dark Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 16
Industry Standards IP Rating : IPX9K
Packaging Features Packaging Method : Box & Carton
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 120 DEGC , 70 DEGC , 75 DEGC , 110 DEGC , 65 DEGC , 105 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 90 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 90
- Primary Product Color : Gray & Dark Gray
- Primary Product Material : PBT GF
Configuration Features
Industry Standards
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Protection & Strain Relief Accessory Type : Dust Cap
- Sealable : Yes
Usage Conditions
- Compatible With Connector Style : Housing For Female Terminals
- Operating Temperature (Max) : 120 DEGC , 70 DEGC , 75 DEGC , 110 DEGC , 65 DEGC , 105 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 90 DEGC [248 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2396821-4 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data